AVX Corporation Tantalum Capacitors TPSE477K010R0045

Description
Capacitor 2917 470uF 10Vdc 10% 45 mohm
Request a Quote Datasheet
Description
Capacitor 2917 470uF 10Vdc 10% 45 mohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1350338 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1350338
Tantalum Capacitors 1350338
Capacitor 2917 470uF 10Vdc 10% 45 mohm

Capacitor 2917 470uF 10Vdc 10% 45 mohm

Supplier's Site
Tantalum Capacitors - 1358379P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1358379P
Tantalum Capacitors 1358379P
Capacitor 2917 470uF 10Vdc 10% 45 mohm

Capacitor 2917 470uF 10Vdc 10% 45 mohm

Supplier's Site
Tantalum Capacitors - 1358379 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1358379
Tantalum Capacitors 1358379
Capacitor 2917 470uF 10Vdc 10% 45 mohm

Capacitor 2917 470uF 10Vdc 10% 45 mohm

Supplier's Site
Singapore, Singapore
SMD 470uF 10V 0.045 Ohm Capacitor
59-TPSE477K010R0045
SMD 470uF 10V 0.045 Ohm Capacitor 59-TPSE477K010R0045
Cap Tant Solid 470uF 10V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.045 Ohm 125°C T/R Product overview: TPSE477K010R0045 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 10V, 0.045 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 10V, 0.045 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE477K010R0045 can be used for catalog matching and distributor lookup.

Cap Tant Solid 470uF 10V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.045 Ohm 125°C T/R Product overview: TPSE477K010R0045 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 10V, 0.045 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 10V, 0.045 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE477K010R0045 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-3088-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3088-1-ND
Tantalum Capacitors 478-3088-1-ND
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 45mOhm

470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 45mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3088-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3088-6-ND
Tantalum Capacitors 478-3088-6-ND
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 45mOhm

470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 45mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3088-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3088-2-ND
Tantalum Capacitors 478-3088-2-ND
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 45mOhm

470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 45mOhm

Buy Now Datasheet
Tantalum Capacitor, 470Uf 10V, 0.045 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 88H1091 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 470Uf 10V, 0.045 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
88H1091
Tantalum Capacitor, 470Uf 10V, 0.045 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 88H1091
TANTALUM CAPACITOR, 470UF 10V, 0.045 OHM, 0.1, 2917, FULL REEL; Capacitance:470µF; Voltage(DC):10V; Tantalum Capacitor Case:2917 [7343 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; ESR:0.045ohm; No. of Pins:2RoHS Compliant: Yes

TANTALUM CAPACITOR, 470UF 10V, 0.045 OHM, 0.1, 2917, FULL REEL; Capacitance:470µF; Voltage(DC):10V; Tantalum Capacitor Case:2917 [7343 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; ESR:0.045ohm; No. of Pins:2RoHS Compliant: Yes

Supplier's Site
Cap, 470Μf, 10V, 10%, 2917, Reel; Capacitance Kyocera Avx - 94W9885 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 10V, 10%, 2917, Reel; Capacitance Kyocera Avx
94W9885
Cap, 470Μf, 10V, 10%, 2917, Reel; Capacitance Kyocera Avx 94W9885
CAP, 470µF, 10V, 10%, 2917, REEL; Capacitance:470µF; Voltage Rating:10V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 470µF, 10V, 10%, 2917, REEL; Capacitance:470µF; Voltage Rating:10V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tps Series, 470 F, 10%, 10 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx - 59M2813 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 470 F, 10%, 10 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx
59M2813
Surface Mount Tantalum Capacitor, Tps Series, 470 F, 10%, 10 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx 59M2813
Surface Mount Tantalum Capacitor, TPS Series, 470 F, 10%, 10 V, 2917 [7343 Metric], E RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 470 F, 10%, 10 V, 2917 [7343 Metric], E RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSE477K010R0045 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE477K010R0045
Tantalum Capacitors TPSE477K010R0045
CAP TANT 470UF 10% 10V 2917

CAP TANT 470UF 10% 10V 2917

Supplier's Site Datasheet
Tantalum Capacitors - TPSE477K010R0045 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSE477K010R0045
Tantalum Capacitors TPSE477K010R0045
CAP TANT 470UF 10% 10V 2917

CAP TANT 470UF 10% 10V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSE477K010R0045 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE477K010R0045
Capacitors - Tantalum Capacitors TPSE477K010R0045
CAP TANT 470UF 10% 10V 2917

CAP TANT 470UF 10% 10V 2917

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1350338 1358379P 59-TPSE477K010R0045 478-3088-1-ND 478-3088-6-ND 88H1091 94W9885 59M2813 TPSE477K010R0045 TPSE477K010R0045 TPSE477K010R0045
Product Name Tantalum Capacitors Tantalum Capacitors SMD 470uF 10V 0.045 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 470Uf 10V, 0.045 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx Cap, 470Μf, 10V, 10%, 2917, Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tps Series, 470 F, 10%, 10 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Electrolytic Capacitors Tantalum; Electrolytic Tantalum; Electrolytic Tantalum Tantalum Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701203 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 105MKP275KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Ceramic Capacitors - 0603J0160100FFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers