KYOCERA AVX Components Corporation Tantalum Capacitors TPSE477K006S0045

Description
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 45mOhm @ 100kHz
Request a Quote Datasheet
Description
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 45mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSE477K006S0045TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE477K006S0045TR-ND
Tantalum Capacitors 478-TPSE477K006S0045TR-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 45mOhm @ 100kHz

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 45mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSE477K006S0045 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSE477K006S0045
Capacitors - Tantalum Capacitors TPSE477K006S0045
CAP TANT 470UF 10% 6.3V 2917

CAP TANT 470UF 10% 6.3V 2917

Supplier's Site
Tantalum Capacitors - TPSE477K006S0045 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE477K006S0045
Tantalum Capacitors TPSE477K006S0045
CAP TANT 470UF 10% 6.3V 2917

CAP TANT 470UF 10% 6.3V 2917

Supplier's Site Datasheet
Tps Tant / T&r Rohs Compliant Kyocera Avx - 21T8043 - Newark, An Avnet Company
Chicago, IL, United States
Tps Tant / T&r Rohs Compliant Kyocera Avx
21T8043
Tps Tant / T&r Rohs Compliant Kyocera Avx 21T8043
TPS TANT / T&R ROHS COMPLIANT: YES

TPS TANT / T&R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSE477K006S0045TR-ND TPSE477K006S0045 TPSE477K006S0045 21T8043
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tps Tant / T&r Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic Capacitors - 101243U040BF2A-ND - DigiKey
Specs
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Bulk
View Details
3 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details