Kyocera Corporation Tantalum Capacitors TPSE477K006R0200

Description
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet
Description
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSE477K006R0200-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSE477K006R0200-ND
Tantalum Capacitors TPSE477K006R0200-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 200mOhm

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Capacitor Tant, 470Uf, 6.3V, 0.2 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 65M6235 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 470Uf, 6.3V, 0.2 Ohm, 0.1, 2917; Capacitance Kyocera Avx
65M6235
Capacitor Tant, 470Uf, 6.3V, 0.2 Ohm, 0.1, 2917; Capacitance Kyocera Avx 65M6235
CAPACITOR TANT, 470UF, 6.3V, 0.2 OHM, 0.1, 2917; Capacitance:470µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:E; Failure Rate:-; Product Width:4.3mmRoHS Compliant: Yes

CAPACITOR TANT, 470UF, 6.3V, 0.2 OHM, 0.1, 2917; Capacitance:470µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:E; Failure Rate:-; Product Width:4.3mmRoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSE477K006R0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE477K006R0200
Tantalum Capacitors TPSE477K006R0200
CAP TANT 470UF 10% 6.3V 2917

CAP TANT 470UF 10% 6.3V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSE477K006R0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE477K006R0200
Capacitors - Tantalum Capacitors TPSE477K006R0200
CAP TANT 470UF 10% 6.3V 2917

CAP TANT 470UF 10% 6.3V 2917

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSE477K006R0200-ND 65M6235 TPSE477K006R0200 TPSE477K006R0200
Product Name Tantalum Capacitors Capacitor Tant, 470Uf, 6.3V, 0.2 Ohm, 0.1, 2917; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701266 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 380LX103M035A012 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details