KYOCERA AVX Components Corporation Tantalum Capacitors TPSE477K006H0045

Description
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 45mOhm @ 100kHz
Request a Quote Datasheet
Description
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 45mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSE477K006H0045TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE477K006H0045TR-ND
Tantalum Capacitors 478-TPSE477K006H0045TR-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 45mOhm @ 100kHz

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 45mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSE477K006H0045 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE477K006H0045
Tantalum Capacitors TPSE477K006H0045
CAP TANT 470UF 10% 6.3V 2917

CAP TANT 470UF 10% 6.3V 2917

Supplier's Site Datasheet
Capacitor,470Uf,6.3Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx - 65M6234 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,470Uf,6.3Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
65M6234
Capacitor,470Uf,6.3Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx 65M6234
Capacitor,470uF,6.3V DC,10-% Tol,10+% Tol RoHS Compliant: Yes

Capacitor,470uF,6.3VDC,10-% Tol,10+% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSE477K006H0045TR-ND TPSE477K006H0045 65M6234
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor,470Uf,6.3Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 227UVR6R3MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details