Kyocera Corporation Tantalum Capacitors TPSE477K004R0045

Description
470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 45mOhm
Request a Quote Datasheet
Description
470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 45mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSE477K004R0045-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSE477K004R0045-ND
Tantalum Capacitors TPSE477K004R0045-ND
470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 45mOhm

470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 45mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSE477K004R0045 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSE477K004R0045
Capacitors - Tantalum Capacitors TPSE477K004R0045
CAP TANT 470UF 10% 4V 2917

CAP TANT 470UF 10% 4V 2917

Supplier's Site
Capacitor Tant, 470Uf, 4V, 0.045 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 54J9169 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 470Uf, 4V, 0.045 Ohm, 0.1, 2917; Capacitance Kyocera Avx
54J9169
Capacitor Tant, 470Uf, 4V, 0.045 Ohm, 0.1, 2917; Capacitance Kyocera Avx 54J9169
CAPACITOR TANT, 470UF, 4V, 0.045 OHM, 0.1, 2917; Capacitance:470µF; Capacitance Tolerance:± 10%; Voltage Rating:4V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

CAPACITOR TANT, 470UF, 4V, 0.045 OHM, 0.1, 2917; Capacitance:470µF; Capacitance Tolerance:± 10%; Voltage Rating:4V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSE477K004R0045 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE477K004R0045
Tantalum Capacitors TPSE477K004R0045
CAP TANT 470UF 10% 4V 2917

CAP TANT 470UF 10% 4V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSE477K004R0045-ND TPSE477K004R0045 54J9169 TPSE477K004R0045
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 470Uf, 4V, 0.045 Ohm, 0.1, 2917; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SML050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 0603J0100222GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers