Kyocera Corporation Tantalum Capacitors TPSE477K004R0035

Description
470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 35mOhm
Request a Quote Datasheet
Description
470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 35mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSE477K004R0035-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSE477K004R0035-ND
Tantalum Capacitors TPSE477K004R0035-ND
470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 35mOhm

470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 35mOhm

Buy Now Datasheet
Capacitor Tant, 470Uf, 4V, 0.035 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 54J9168 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 470Uf, 4V, 0.035 Ohm, 0.1, 2917; Capacitance Kyocera Avx
54J9168
Capacitor Tant, 470Uf, 4V, 0.035 Ohm, 0.1, 2917; Capacitance Kyocera Avx 54J9168
CAPACITOR TANT, 470UF, 4V, 0.035 OHM, 0.1, 2917; Capacitance:470µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.035ohm; Manufacturer Size Code:E; Failure Rate:-; Product Width:4.3mmRoHS Compliant: Yes

CAPACITOR TANT, 470UF, 4V, 0.035 OHM, 0.1, 2917; Capacitance:470µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.035ohm; Manufacturer Size Code:E; Failure Rate:-; Product Width:4.3mmRoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPSE477K004R0035 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSE477K004R0035
Capacitors - Tantalum Capacitors TPSE477K004R0035
CAP TANT 470UF 10% 4V 2917

CAP TANT 470UF 10% 4V 2917

Supplier's Site
Tantalum Capacitors - TPSE477K004R0035 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE477K004R0035
Tantalum Capacitors TPSE477K004R0035
CAP TANT 470UF 10% 4V 2917

CAP TANT 470UF 10% 4V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSE477K004R0035-ND 54J9168 TPSE477K004R0035 TPSE477K004R0035
Product Name Tantalum Capacitors Capacitor Tant, 470Uf, 4V, 0.035 Ohm, 0.1, 2917; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101822T050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 113342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details