KYOCERA AVX Components Corporation Tantalum Capacitors TPSE476M035S0200

Description
Tantalum Capacitors
Request a Quote Datasheet
Description
Tantalum Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSE476M035S0200TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE476M035S0200TR-ND
Tantalum Capacitors 478-TPSE476M035S0200TR-ND
Tantalum Capacitors

Tantalum Capacitors

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSE476M035S0200 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSE476M035S0200
Capacitors - Tantalum Capacitors TPSE476M035S0200
CAP TANT

CAP TANT

Supplier's Site
Tantalum Capacitors - TPSE476M035S0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE476M035S0200
Tantalum Capacitors TPSE476M035S0200
CAP TANT

CAP TANT

Supplier's Site Datasheet
Capacitor Tant, 47Uf, 35V, 0.2 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 54J9167 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf, 35V, 0.2 Ohm, 0.2, 2917; Capacitance Kyocera Avx
54J9167
Capacitor Tant, 47Uf, 35V, 0.2 Ohm, 0.2, 2917; Capacitance Kyocera Avx 54J9167
CAPACITOR TANT, 47UF, 35V, 0.2 OHM, 0.2, 2917; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage Rating:35V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

CAPACITOR TANT, 47UF, 35V, 0.2 OHM, 0.2, 2917; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage Rating:35V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSE476M035S0200TR-ND TPSE476M035S0200 TPSE476M035S0200 54J9167
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 47Uf, 35V, 0.2 Ohm, 0.2, 2917; Capacitance Kyocera Avx
Electrolytic Capacitors Tantalum Tantalum
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel
Technology Single-Layer
Capacitance Type Fixed Fixed
Configuration / Form Factor Chip Capacitor; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725685 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 224SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 0603J0100120FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers