Kyocera Corporation Tantalum Capacitors TPSE476M035R0200

Description
47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-4145-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4145-2-ND
Tantalum Capacitors 478-4145-2-ND
47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm

47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4145-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4145-1-ND
Tantalum Capacitors 478-4145-1-ND
47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm

47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4145-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4145-6-ND
Tantalum Capacitors 478-4145-6-ND
47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm

47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 1360108 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1360108
Tantalum Capacitors 1360108
Tantalum Capacitor 2917 47uF 35Vdc 20%

Tantalum Capacitor 2917 47uF 35Vdc 20%

Supplier's Site
Tantalum Capacitors - 1747500 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1747500
Tantalum Capacitors 1747500
Tantalum Capacitor 2917 47uF 35Vdc 20%

Tantalum Capacitor 2917 47uF 35Vdc 20%

Supplier's Site
Singapore, Singapore
SMD 47uF 35V 0.2 Ohm Capacitor
59-TPSE476M035R0200
SMD 47uF 35V 0.2 Ohm Capacitor 59-TPSE476M035R0200
Cap Tant Solid 47uF 35V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.2 Ohm 125°C T/R Product overview: TPSE476M035R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 35V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 35V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE476M035R0200 can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 35V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.2 Ohm 125°C T/R Product overview: TPSE476M035R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 35V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 35V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE476M035R0200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitor, 47Uf, 35V, 0.2 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 75M2990 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 35V, 0.2 Ohm, 0.2, 2917; Capacitance Kyocera Avx
75M2990
Tantalum Capacitor, 47Uf, 35V, 0.2 Ohm, 0.2, 2917; Capacitance Kyocera Avx 75M2990
TANTALUM CAPACITOR, 47UF, 35V, 0.2 OHM, 0.2, 2917; Capacitance:47µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:E; Failure Rate:-; Product Width:4.3mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 35V, 0.2 OHM, 0.2, 2917; Capacitance:47µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:E; Failure Rate:-; Product Width:4.3mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Μf, 35V, 20%, Reel; Capacitance Kyocera Avx - 18AC0666 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 35V, 20%, Reel; Capacitance Kyocera Avx
18AC0666
Cap, 47Μf, 35V, 20%, Reel; Capacitance Kyocera Avx 18AC0666
CAP, 47µF, 35V, 20%, REEL; Capacitance:47µF; Voltage Rating:35V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 47µF, 35V, 20%, REEL; Capacitance:47µF; Voltage Rating:35V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSE476M035R0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE476M035R0200
Capacitors - Tantalum Capacitors TPSE476M035R0200
CAP TANT 47UF 20% 35V 2917

CAP TANT 47UF 20% 35V 2917

Supplier's Site
Tantalum Capacitors - TPSE476M035R0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE476M035R0200
Tantalum Capacitors TPSE476M035R0200
CAP TANT 47UF 20% 35V 2917

CAP TANT 47UF 20% 35V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-4145-2-ND 478-4145-6-ND 1360108 1747500 59-TPSE476M035R0200 75M2990 18AC0666 TPSE476M035R0200 TPSE476M035R0200
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors SMD 47uF 35V 0.2 Ohm Capacitor Tantalum Capacitor, 47Uf, 35V, 0.2 Ohm, 0.2, 2917; Capacitance Kyocera Avx Cap, 47Μf, 35V, 20%, Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum; Electrolytic Tantalum; Electrolytic Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101902U040AB1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers