The TPSE476M025R0100 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 47µF and a rated voltage of 25V. It is part of the TPS series, which is known for its low equivalent series resistance (ESR) and robust manganese dioxide solid electrolyte construction. This capacitor is suitable for applications requiring reliable performance in power supply circuits, particularly in medium power DC/DC converters. The operating temperature range is from -55°C to +125°C, making it versatile for various environmental conditions. The device is also lead-free compatible and has been surge current tested, ensuring durability under transient conditions. With a maximum ESR rating at 100kHz, it provides efficient energy storage and delivery, making it a suitable choice for engineers looking for reliable tantalum capacitors in their designs.
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 100mOhm
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 100mOhm
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 100mOhm
CAP TANT 47UF 20% 25V 2917
TANTALUM CAPACITOR, 47UF, 25V, 0.1 OHM, 0.2, 2917; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:-; Product Width:4.3mmRoHS Compliant: Yes
TANTALUM CAPACITOR, 47UF, 25V, 0.1 OHM, 0.2, 2917, FULL REEL; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes
CAP TANT 47UF 20% 25V 2917
| DigiKey | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-4144-6-ND | 478-4144-1-ND | TPSE476M025R0100 | 96M1070 | 54J9164 | TPSE476M025R0100 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 47Uf, 25V, 0.1 Ohm, 0.2, 2917; Capacitance Kyocera Avx | Tantalum Capacitor, 47Uf, 25V, 0.1 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |