Kyocera Corporation Tantalum Capacitors TPSE476M020R0200

Description
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSE476M020R0200-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSE476M020R0200-ND
Tantalum Capacitors TPSE476M020R0200-ND
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm

47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSE476M020R0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE476M020R0200
Tantalum Capacitors TPSE476M020R0200
CAP TANT 47UF 20% 20V 2917

CAP TANT 47UF 20% 20V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSE476M020R0200 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSE476M020R0200
Capacitors - Tantalum Capacitors TPSE476M020R0200
CAP TANT 47UF 20% 20V 2917

CAP TANT 47UF 20% 20V 2917

Supplier's Site
Capacitor Tant, 47Uf, 20V, 0.2 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 54J9159 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf, 20V, 0.2 Ohm, 0.2, 2917; Capacitance Kyocera Avx
54J9159
Capacitor Tant, 47Uf, 20V, 0.2 Ohm, 0.2, 2917; Capacitance Kyocera Avx 54J9159
CAPACITOR TANT, 47UF, 20V, 0.2 OHM, 0.2, 2917; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage Rating:20V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

CAPACITOR TANT, 47UF, 20V, 0.2 OHM, 0.2, 2917; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage Rating:20V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSE476M020R0200-ND TPSE476M020R0200 TPSE476M020R0200 54J9159
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 47Uf, 20V, 0.2 Ohm, 0.2, 2917; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C182U150EH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1800 microF
View Details
3 suppliers
Ceramic Capacitors - 1763-0402RN560F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814656 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers