Kyocera Corporation Automotive SMD 47uF 35V Capacitor TPSE476K035T0250V

Description
Cap Tant Solid 47uF 35V E CASE 10%( 7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.25 Ohm 125°C T/R Automotive AEC-Q200 Product overview: TPSE476K035T0250V from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47uF, 35V, 0.25 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 47uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE476K035T0250V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 47uF 35V E CASE 10%( 7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.25 Ohm 125°C T/R Automotive AEC-Q200 Product overview: TPSE476K035T0250V from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47uF, 35V, 0.25 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 47uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE476K035T0250V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 47uF 35V Capacitor
59-TPSE476K035T0250V
Automotive SMD 47uF 35V Capacitor 59-TPSE476K035T0250V
Cap Tant Solid 47uF 35V E CASE 10%( 7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.25 Ohm 125°C T/R Automotive AEC-Q200 Product overview: TPSE476K035T0250V from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47uF, 35V, 0.25 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 47uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE476K035T0250V can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 35V E CASE 10%( 7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.25 Ohm 125°C T/R Automotive AEC-Q200 Product overview: TPSE476K035T0250V from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47uF, 35V, 0.25 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 47uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE476K035T0250V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-12575-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12575-6-ND
Tantalum Capacitors 478-12575-6-ND
47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 250mOhm @ 100kHz

47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 250mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-12575-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12575-2-ND
Tantalum Capacitors 478-12575-2-ND
47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 250mOhm @ 100kHz

47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 250mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-12575-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12575-1-ND
Tantalum Capacitors 478-12575-1-ND
47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 250mOhm @ 100kHz

47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 250mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSE476K035T0250V - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE476K035T0250V
Tantalum Capacitors TPSE476K035T0250V
CAP TANT 47UF 10% 35V 2917

CAP TANT 47UF 10% 35V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSE476K035T0250V - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSE476K035T0250V
Capacitors - Tantalum Capacitors TPSE476K035T0250V
CAP TANT 47UF 10% 35V 2917

CAP TANT 47UF 10% 35V 2917

Supplier's Site
Cap, 47Uf, 35V, Tant, Case E; Capacitance Kyocera Avx - 99AC9780 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 35V, Tant, Case E; Capacitance Kyocera Avx
99AC9780
Cap, 47Uf, 35V, Tant, Case E; Capacitance Kyocera Avx 99AC9780
CAP, 47UF, 35V, TANT, CASE E; Capacitance:47µF; Voltage Rating:35V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 47UF, 35V, TANT, CASE E; Capacitance:47µF; Voltage Rating:35V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TPSE476K035T0250V 478-12575-6-ND 478-12575-2-ND TPSE476K035T0250V TPSE476K035T0250V 99AC9780
Product Name Automotive SMD 47uF 35V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, 47Uf, 35V, Tant, Case E; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 35 volts 35 volts 35 volts
Packing Method Tape and Reel Digi-Reel® Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Tantalum Capacitors - TDL106M035S1D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details