Kyocera Corporation Tantalum Capacitors TPSE476K035R0250

Description
47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 250mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 250mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-2417-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2417-1-ND
Tantalum Capacitors 478-2417-1-ND
47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 250mOhm

47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 250mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-2417-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2417-6-ND
Tantalum Capacitors 478-2417-6-ND
47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 250mOhm

47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 250mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-2417-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2417-2-ND
Tantalum Capacitors 478-2417-2-ND
47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 250mOhm

47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 250mOhm

Buy Now Datasheet
Tantalum Capacitor, 47Uf, 35V, 0.25 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 84K8382 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 35V, 0.25 Ohm, 0.1, 2917; Capacitance Kyocera Avx
84K8382
Tantalum Capacitor, 47Uf, 35V, 0.25 Ohm, 0.1, 2917; Capacitance Kyocera Avx 84K8382
TANTALUM CAPACITOR, 47UF, 35V, 0.25 OHM, 0.1, 2917; Capacitance:47µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.25ohm; Manufacturer Size Code:E; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 35V, 0.25 OHM, 0.1, 2917; Capacitance:47µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.25ohm; Manufacturer Size Code:E; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 47Uf, 35V, 0.25 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 54J9154 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 35V, 0.25 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
54J9154
Tantalum Capacitor, 47Uf, 35V, 0.25 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 54J9154
TANTALUM CAPACITOR, 47UF, 35V, 0.25 OHM, 0.1, 2917, FULL REEL; Capacitance:47µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.25ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 35V, 0.25 OHM, 0.1, 2917, FULL REEL; Capacitance:47µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.25ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPSE476K035R0250 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE476K035R0250
Capacitors - Tantalum Capacitors TPSE476K035R0250
CAP TANT 47UF 10% 35V 2917

CAP TANT 47UF 10% 35V 2917

Supplier's Site
Tantalum Capacitors - TPSE476K035R0250 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE476K035R0250
Tantalum Capacitors TPSE476K035R0250
CAP TANT 47UF 10% 35V 2917

CAP TANT 47UF 10% 35V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-2417-1-ND 478-2417-6-ND 84K8382 TPSE476K035R0250 TPSE476K035R0250
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 47Uf, 35V, 0.25 Ohm, 0.1, 2917; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAC225K025P02-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504X472K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details