The TPSE476K035R0200 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 47µF and a rated voltage of 35V. This component is part of the TPS series, which is known for its low equivalent series resistance (ESR) and robust manganese dioxide solid electrolyte construction. It is suitable for applications in medium power DC/DC converters and is tested for 100% surge current capability. The capacitor operates effectively within a temperature range of -55°C to +125°C, making it versatile for various environmental conditions. It is also lead-free compatible, aligning with modern manufacturing standards. The part is available in a case size of 2917, which is commonly used in compact electronic designs.
Tantalum Capacitor 2917 47uF 35Vdc 10%
Tantalum Capacitor 2917 47uF 35Vdc 10%
Tantalum Capacitor 2917 47uF 35Vdc 10%
Cap Tant Solid 47uF 35V E CASE 10%( 7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.2 Ohm 125°C T/R Product overview: TPSE476K035R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 35V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 35V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE476K035R0200 can be used for catalog matching and distributor lookup.
47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm
47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm
47µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm
CAP TANT 47UF 10% 35V 2917
TANTALUM CAPACITOR, 47UF, 35V, 0.2 OHM, 0.1, 2917, FULL REEL; Capacitance:47µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:E; Product Length:7.3mm RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TPS Series, 47 F, 10%, 35 V, 2917 [7343 Metric], E RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TPS Series, 47 F, 10%, 35 V, 2917 [7343 Metric], E RoHS Compliant: Yes
CAP TANT 47UF 10% 35V 2917
CAP TANT 47UF 10% 35V 2917
CAP TANT 47UF 10% 35V 2917
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1354412 | 1360035P | 59-TPSE476K035R0200 | 478-3109-1-ND | 478-3109-6-ND | TPSE476K035R0200 | 92C2712 | 93K0873 | TPSE476K035R0200 | TPSE476K035R0200 | 66-TPSE476K035R0200 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 47uF 35V 0.2 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 47Uf, 35V, 0.2 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, Tps Series, 47 F, 10%, 35 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors | CAP TANT 47UF 10% 35V 2917 |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | ||||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | Yes | |||||
| Electrolytic Capacitors | Tantalum; Electrolytic | Tantalum; Electrolytic | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | ||||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | |||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount |