Kyocera Corporation Tantalum Capacitors TPSE476K025R0100

Description
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-4143-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4143-2-ND
Tantalum Capacitors 478-4143-2-ND
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 100mOhm

47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4143-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4143-1-ND
Tantalum Capacitors 478-4143-1-ND
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 100mOhm

47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4143-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4143-6-ND
Tantalum Capacitors 478-4143-6-ND
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 100mOhm

47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 25V 0.1 Ohm Capacitor
59-TPSE476K025R0100
SMD 47uF 25V 0.1 Ohm Capacitor 59-TPSE476K025R0100
Cap Tant Solid 47uF 25V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.1 Ohm 125°C T/R Product overview: TPSE476K025R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 25V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 25V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE476K025R0100 can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 25V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.1 Ohm 125°C T/R Product overview: TPSE476K025R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 25V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 25V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE476K025R0100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitor, 47Uf, 25V, 0.1 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 75M2989 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 25V, 0.1 Ohm, 0.1, 2917; Capacitance Kyocera Avx
75M2989
Tantalum Capacitor, 47Uf, 25V, 0.1 Ohm, 0.1, 2917; Capacitance Kyocera Avx 75M2989
TANTALUM CAPACITOR, 47UF, 25V, 0.1 OHM, 0.1, 2917; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:-; Product Width:4.3mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 25V, 0.1 OHM, 0.1, 2917; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:-; Product Width:4.3mmRoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 47Uf, 25V, 0.1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 26H7885 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 25V, 0.1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
26H7885
Tantalum Capacitor, 47Uf, 25V, 0.1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 26H7885
TANTALUM CAPACITOR, 47UF, 25V, 0.1 OHM, 0.1, 2917, FULL REEL; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 25V, 0.1 OHM, 0.1, 2917, FULL REEL; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSE476K025R0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE476K025R0100
Tantalum Capacitors TPSE476K025R0100
CAP TANT 47UF 10% 25V 2917

CAP TANT 47UF 10% 25V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSE476K025R0100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE476K025R0100
Capacitors - Tantalum Capacitors TPSE476K025R0100
CAP TANT 47UF 10% 25V 2917

CAP TANT 47UF 10% 25V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-4143-2-ND 478-4143-6-ND 59-TPSE476K025R0100 75M2989 26H7885 TPSE476K025R0100 TPSE476K025R0100
Product Name Tantalum Capacitors Tantalum Capacitors SMD 47uF 25V 0.1 Ohm Capacitor Tantalum Capacitor, 47Uf, 25V, 0.1 Ohm, 0.1, 2917; Capacitance Kyocera Avx Tantalum Capacitor, 47Uf, 25V, 0.1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - T491D107K010AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Ceramic Capacitors - 1608-050521000681GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details