Kyocera Corporation Tantalum Capacitors TPSE337M010R0100

Description
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-4142-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4142-6-ND
Tantalum Capacitors 478-4142-6-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4142-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4142-2-ND
Tantalum Capacitors 478-4142-2-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4142-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4142-1-ND
Tantalum Capacitors 478-4142-1-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSE337M010R0100 - 735453-TPSE337M010R0100 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSE337M010R0100
735453-TPSE337M010R0100
Tantalum Capacitors - TPSE337M010R0100 735453-TPSE337M010R0100
Manufacturer: AVX Corporation Win Source Part Number: 735453-TPSE337M010R0 100 Series: TPS Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 330μF Tolerance: ±20% ESR (Equivalent Series Resistance): 100 mOhm Manufacturer Size Code: E Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Family Name: TPS Categories: Capacitors Manufacturer Homepage: www.avx.com RoHS State: Request Verification Height - Seated (Maximum): 0.169" (4.30mm) Voltage Rating DC: 10V Alternative Parts (Cross-Reference): LSR330 / 10HM100; T83E337M010LAAL; 593D337X0010E8T; Introduction Date: May 05, 2009 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 735453-TPSE337M010R0100
Series: TPS
Packaging: Reel - TR
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 330μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 100 mOhm
Manufacturer Size Code: E
Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Family Name: TPS
Categories: Capacitors
Manufacturer Homepage: www.avx.com
RoHS State: Request Verification
Height - Seated (Maximum): 0.169" (4.30mm)
Voltage Rating DC: 10V
Alternative Parts (Cross-Reference): LSR330 / 10HM100; T83E337M010LAAL; 593D337X0010E8T;
Introduction Date: May 05, 2009
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tantalum Capacitors - TPSE337M010R0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE337M010R0100
Tantalum Capacitors TPSE337M010R0100
CAP TANT 330UF 20% 10V 2917

CAP TANT 330UF 20% 10V 2917

Supplier's Site Datasheet
Tantalum Capacitors - TPSE337M010R0100 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSE337M010R0100
Tantalum Capacitors TPSE337M010R0100
CAP TANT 330UF 20% 10V 2917

CAP TANT 330UF 20% 10V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 330Uf, 10V, 0.1 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx - 54J9143 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 10V, 0.1 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx
54J9143
Tantalum Capacitor, 330Uf, 10V, 0.1 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx 54J9143
TANTALUM CAPACITOR, 330UF, 10V, 0.1 OHM, 0.2, 2917, FULL REEL; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF, 10V, 0.1 OHM, 0.2, 2917, FULL REEL; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Cap, 330Uf, 10V, Tant, Case E Rohs Compliant Kyocera Avx - 66AH7323 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 10V, Tant, Case E Rohs Compliant Kyocera Avx
66AH7323
Cap, 330Uf, 10V, Tant, Case E Rohs Compliant Kyocera Avx 66AH7323
CAP, 330UF, 10V, TANT, CASE E ROHS COMPLIANT: YES

CAP, 330UF, 10V, TANT, CASE E ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-4142-6-ND 478-4142-2-ND 735453-TPSE337M010R0100 TPSE337M010R0100 TPSE337M010R0100 54J9143 66AH7323
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TPSE337M010R0100 Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 330Uf, 10V, 0.1 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx Cap, 330Uf, 10V, Tant, Case E Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504B183K101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Film Paper Film Capacitors - 104PPS302K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details