Kyocera Corporation Tantalum Capacitors - TPSE337M010R0060 TPSE337M010R0060

Description
Manufacturer: AVX Corporation Win Source Part Number: 708241-TPSE337M010R0 060 Series: TPS series Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 330μF Tolerance: ±20% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 60mOhm Manufacturer Size Code: E Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.169" (4.30mm) Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 708241-TPSE337M010R0 060 Series: TPS series Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 330μF Tolerance: ±20% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 60mOhm Manufacturer Size Code: E Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.169" (4.30mm) Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSE337M010R0060 - 708241-TPSE337M010R0060 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSE337M010R0060
708241-TPSE337M010R0060
Tantalum Capacitors - TPSE337M010R0060 708241-TPSE337M010R0060
Manufacturer: AVX Corporation Win Source Part Number: 708241-TPSE337M010R0 060 Series: TPS series Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 330μF Tolerance: ±20% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 60mOhm Manufacturer Size Code: E Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.169" (4.30mm) Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

Manufacturer: AVX Corporation
Win Source Part Number: 708241-TPSE337M010R0060
Series: TPS series
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 330μF
Tolerance: ±20%
Voltage - Rated: 10V
ESR (Equivalent Series Resistance): 60mOhm
Manufacturer Size Code: E
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2917 (7343 Metric)
Height - Seated (Maximum): 0.169" (4.30mm)
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

Buy Now
Singapore, Singapore
SMD 330uF 10V 0.06 Ohm Capacitor
59-TPSE337M010R0060
SMD 330uF 10V 0.06 Ohm Capacitor 59-TPSE337M010R0060
Cap Tant Solid 330uF 10V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.06 Ohm 125°C T/R Product overview: TPSE337M010R0060 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V, 0.06 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, 0.06 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE337M010R0060 can be used for catalog matching and distributor lookup.

Cap Tant Solid 330uF 10V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.06 Ohm 125°C T/R Product overview: TPSE337M010R0060 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V, 0.06 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, 0.06 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE337M010R0060 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-4141-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4141-6-ND
Tantalum Capacitors 478-4141-6-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 60mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 60mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4141-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4141-1-ND
Tantalum Capacitors 478-4141-1-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 60mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 60mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4141-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4141-2-ND
Tantalum Capacitors 478-4141-2-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 60mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 60mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSE337M010R0060 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE337M010R0060
Capacitors - Tantalum Capacitors TPSE337M010R0060
CAP TANT 330UF 20% 10V 2917

CAP TANT 330UF 20% 10V 2917

Supplier's Site
Tantalum Capacitors - TPSE337M010R0060 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE337M010R0060
Tantalum Capacitors TPSE337M010R0060
CAP TANT 330UF 20% 10V 2917

CAP TANT 330UF 20% 10V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 330Uf, 10V, 0.06 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx - 09J1782 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 10V, 0.06 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx
09J1782
Tantalum Capacitor, 330Uf, 10V, 0.06 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx 09J1782
TANTALUM CAPACITOR, 330UF, 10V, 0.06 OHM, 0.2, 2917, FULL REEL; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.06ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF, 10V, 0.06 OHM, 0.2, 2917, FULL REEL; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.06ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSE337M010R0060 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSE337M010R0060
Tantalum Capacitors TPSE337M010R0060
CAP TANT 330UF 20% 10V 2917

CAP TANT 330UF 20% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 708241-TPSE337M010R0060 59-TPSE337M010R0060 478-4141-6-ND 478-4141-1-ND TPSE337M010R0060 TPSE337M010R0060 09J1782 TPSE337M010R0060
Product Name Tantalum Capacitors - TPSE337M010R0060 SMD 330uF 10V 0.06 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 330Uf, 10V, 0.06 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C192T250AE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - 0603J0100270GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers