AVX Corporation Tantalum Capacitors TPSE337M006S0100

Description
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm @ 100kHz
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSE337M006S0100TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE337M006S0100TR-ND
Tantalum Capacitors 478-TPSE337M006S0100TR-ND
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm @ 100kHz

330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSE337M006S0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE337M006S0100
Tantalum Capacitors TPSE337M006S0100
CAP TANT 330UF 20% 6.3V 2917

CAP TANT 330UF 20% 6.3V 2917

Supplier's Site Datasheet
Capacitor Tant, 330Uf, 6.3V, 0.1 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 54J9140 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 330Uf, 6.3V, 0.1 Ohm, 0.2, 2917; Capacitance Kyocera Avx
54J9140
Capacitor Tant, 330Uf, 6.3V, 0.1 Ohm, 0.2, 2917; Capacitance Kyocera Avx 54J9140
CAPACITOR TANT, 330UF, 6.3V, 0.1 OHM, 0.2, 2917; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage Rating:6.3V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

CAPACITOR TANT, 330UF, 6.3V, 0.1 OHM, 0.2, 2917; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage Rating:6.3V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSE337M006S0100TR-ND TPSE337M006S0100 54J9140
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 330Uf, 6.3V, 0.1 Ohm, 0.2, 2917; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 157SML035MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1763-0504N100J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers