Kyocera Corporation Tantalum Capacitors TPSE337M006R0150

Description
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 150mOhm
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9243-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9243-2-ND
Tantalum Capacitors 478-9243-2-ND
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 150mOhm

330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSE337M006R0150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE337M006R0150
Tantalum Capacitors TPSE337M006R0150
CAP TANT 330UF 20% 6.3V 2917

CAP TANT 330UF 20% 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-9243-2-ND TPSE337M006R0150
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - TDL226K025S1D-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details