Kyocera Corporation Tantalum Capacitors TPSE337M006R0125

Description
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 125mOhm
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 125mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSE337M006R0125-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSE337M006R0125-ND
Tantalum Capacitors TPSE337M006R0125-ND
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 125mOhm

330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 125mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSE337M006R0125 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSE337M006R0125
Capacitors - Tantalum Capacitors TPSE337M006R0125
CAP TANT 330UF 20% 6.3V 2917

CAP TANT 330UF 20% 6.3V 2917

Supplier's Site
Tantalum Capacitors - TPSE337M006R0125 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE337M006R0125
Tantalum Capacitors TPSE337M006R0125
CAP TANT 330UF 20% 6.3V 2917

CAP TANT 330UF 20% 6.3V 2917

Supplier's Site Datasheet
Capacitor Tant, 330Uf 6.3V 0.125 Ohm 20%, 2917; Capacitance Kyocera Avx - 54J9138 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 330Uf 6.3V 0.125 Ohm 20%, 2917; Capacitance Kyocera Avx
54J9138
Capacitor Tant, 330Uf 6.3V 0.125 Ohm 20%, 2917; Capacitance Kyocera Avx 54J9138
CAPACITOR TANT, 330UF 6.3V 0.125 OHM 20%, 2917; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage Rating:6.3V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

CAPACITOR TANT, 330UF 6.3V 0.125 OHM 20%, 2917; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage Rating:6.3V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSE337M006R0125-ND TPSE337M006R0125 TPSE337M006R0125 54J9138
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 330Uf 6.3V 0.125 Ohm 20%, 2917; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details