330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm
Cap Tant Solid 330uF 6.3V E CASE 20%( 7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.05 Ohm 125°C T/R Product overview: TPSE337M006R0050 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V, 0.05 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, 0.05 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE337M006R0050 can be used for catalog matching and distributor lookup.
CAP TANT 330UF 20% 6.3V 2917
CAP TANT 330UF 20% 6.3V 2917
TANTALUM CAPACITOR, POLARIZED, TANTALUM (DRY/SOLID), 6.3V, 20% +TOL, 20% -TOL, 330UF, SURFACE MOUNT, 2917 ROHS COMPLIANT: YES
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-9242-2-ND | 478-9242-6-ND | 59-TPSE337M006R0050 | TPSE337M006R0050 | TPSE337M006R0050 | 96AJ2584 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 330uF 6.3V 0.05 Ohm Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, Polarized, Tantalum (Dry/solid), 6.3V, 20% +Tol, 20% -Tol, 330Uf, Surface Mount, 2917 Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF |