Kyocera Corporation Tantalum Capacitors TPSE337K010S0040

Description
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 40mOhm
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 40mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSE337K010S0040-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSE337K010S0040-ND
Tantalum Capacitors TPSE337K010S0040-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 40mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 40mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSE337K010S0040 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSE337K010S0040
Capacitors - Tantalum Capacitors TPSE337K010S0040
CAP TANT 330UF 10% 10V 2917

CAP TANT 330UF 10% 10V 2917

Supplier's Site
Tantalum Capacitors - TPSE337K010S0040 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE337K010S0040
Tantalum Capacitors TPSE337K010S0040
CAP TANT 330UF 10% 10V 2917

CAP TANT 330UF 10% 10V 2917

Supplier's Site Datasheet
Capacitor Tant, 330Uf, 10V, 0.04 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 78M3494 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 330Uf, 10V, 0.04 Ohm, 0.1, 2917; Capacitance Kyocera Avx
78M3494
Capacitor Tant, 330Uf, 10V, 0.04 Ohm, 0.1, 2917; Capacitance Kyocera Avx 78M3494
CAPACITOR TANT, 330UF, 10V, 0.04 OHM, 0.1, 2917; Capacitance:330µF; Capacitance Tolerance:± 10%; Voltage Rating:10V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

CAPACITOR TANT, 330UF, 10V, 0.04 OHM, 0.1, 2917; Capacitance:330µF; Capacitance Tolerance:± 10%; Voltage Rating:10V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSE337K010S0040-ND TPSE337K010S0040 TPSE337K010S0040 78M3494
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 330Uf, 10V, 0.04 Ohm, 0.1, 2917; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 107AVD025MEL-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0504B102K500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814723 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details