330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 40mOhm
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 40mOhm
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 40mOhm
Cap Tant Solid 330uF 10V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.04 Ohm 125°C T/R Product overview: TPSE337K010R0040 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V, 0.04 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, 0.04 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE337K010R0040 can be used for catalog matching and distributor lookup.
CAP TANT 330UF 10% 10V 2917
TANTALUM CAPACITOR, 330UF, 10V, 0.04 OHM, 0.1, 2917, FULL REEL; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.04ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes
CAP TANT 330UF 10% 10V 2917
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-4136-6-ND | 478-4136-1-ND | 59-TPSE337K010R0040 | TPSE337K010R0040 | 97H8422 | TPSE337K010R0040 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 330uF 10V 0.04 Ohm Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 330Uf, 10V, 0.04 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF |