AVX Corporation Tantalum Capacitors TPSE337K006R0050

Description
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm
Request a Quote
Description
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Tantalum Capacitor, TPS Series, has a capacitance of 330 µF with a tolerance of ±10% and a rated voltage of 6.3 V. It is designed in a 2917 [7343 Metric] case size, making it suitable for various applications, including power supply and battery management systems. This capacitor features low equivalent series resistance (ESR), enhancing its performance in automotive and other demanding environments. It is RoHS compliant, ensuring it meets environmental regulations. The operating temperature range is from -55°C to +125°C, providing versatility in different applications. The product is also qualified according to AEC-Q200 standards, indicating its reliability for automotive use.

Datasheet Summary
Powered by GS/AI

The Surface Mount Tantalum Capacitor, TPS Series, has a capacitance of 330 µF with a tolerance of ±10% and a rated voltage of 6.3 V. It is designed in a 2917 [7343 Metric] case size, making it suitable for various applications, including power supply and battery management systems. This capacitor features low equivalent series resistance (ESR), enhancing its performance in automotive and other demanding environments. It is RoHS compliant, ensuring it meets environmental regulations. The operating temperature range is from -55°C to +125°C, providing versatility in different applications. The product is also qualified according to AEC-Q200 standards, indicating its reliability for automotive use.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSE337K006R0050TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE337K006R0050TR-ND
Tantalum Capacitors 478-TPSE337K006R0050TR-ND
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm

330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-TPSE337K006R0050DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE337K006R0050DKR-ND
Tantalum Capacitors 478-TPSE337K006R0050DKR-ND
CAP TANT 330UF 10% 6.3V 2917

CAP TANT 330UF 10% 6.3V 2917

Buy Now Datasheet
Tantalum Capacitors - 478-TPSE337K006R0050CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE337K006R0050CT-ND
Tantalum Capacitors 478-TPSE337K006R0050CT-ND
CAP TANT 330UF 10% 6.3V 2917

CAP TANT 330UF 10% 6.3V 2917

Buy Now Datasheet
Capacitor Tant, 330Uf 6.3V, 0.05 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 65M6221 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 330Uf 6.3V, 0.05 Ohm, 0.1, 2917; Capacitance Kyocera Avx
65M6221
Capacitor Tant, 330Uf 6.3V, 0.05 Ohm, 0.1, 2917; Capacitance Kyocera Avx 65M6221
CAPACITOR TANT, 330UF 6.3V, 0.05 OHM, 0.1, 2917; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.05ohm; Manufacturer Size Code:E; Failure Rate:-; Qualification:- RoHS Compliant: Yes

CAPACITOR TANT, 330UF 6.3V, 0.05 OHM, 0.1, 2917; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.05ohm; Manufacturer Size Code:E; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tps Series, 330 F, 10%, 6.3 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx - 15P3699 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 330 F, 10%, 6.3 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx
15P3699
Surface Mount Tantalum Capacitor, Tps Series, 330 F, 10%, 6.3 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx 15P3699
Surface Mount Tantalum Capacitor, TPS Series, 330 F, 10%, 6.3 V, 2917 [7343 Metric], E RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 330 F, 10%, 6.3 V, 2917 [7343 Metric], E RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSE337K006R0050 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE337K006R0050
Tantalum Capacitors TPSE337K006R0050
CAP TANT 330UF 10% 6.3V 2917

CAP TANT 330UF 10% 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSE337K006R0050TR-ND 478-TPSE337K006R0050DKR-ND 65M6221 15P3699 TPSE337K006R0050
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 330Uf 6.3V, 0.05 Ohm, 0.1, 2917; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tps Series, 330 F, 10%, 6.3 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0402J2504P30BHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Tantalum Capacitor, 0.1Uf, 50V, Radial 10%; Capacitance Cornell Dubilier - 55M4576 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
View Details
2 suppliers