Kyocera Corporation Tantalum Capacitors TPSE336M035R0300

Description
33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSE336M035R0300-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSE336M035R0300-ND
Tantalum Capacitors TPSE336M035R0300-ND
33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitor, 33Uf, 35V, 0.3 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 54J9127 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 35V, 0.3 Ohm, 0.2, 2917; Capacitance Kyocera Avx
54J9127
Tantalum Capacitor, 33Uf, 35V, 0.3 Ohm, 0.2, 2917; Capacitance Kyocera Avx 54J9127
TANTALUM CAPACITOR, 33UF, 35V, 0.3 OHM, 0.2, 2917; Capacitance:33µF; Voltage(DC):35V; Capacitor Case / Package:-; Capacitance Tolerance:± 20%; ESR:0.3ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:742mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 35V, 0.3 OHM, 0.2, 2917; Capacitance:33µF; Voltage(DC):35V; Capacitor Case / Package:-; Capacitance Tolerance:± 20%; ESR:0.3ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:742mA RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPSE336M035R0300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE336M035R0300
Capacitors - Tantalum Capacitors TPSE336M035R0300
CAP TANT 33UF 20% 35V 2917

CAP TANT 33UF 20% 35V 2917

Supplier's Site
Tantalum Capacitors - TPSE336M035R0300 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE336M035R0300
Tantalum Capacitors TPSE336M035R0300
CAP TANT 33UF 20% 35V 2917

CAP TANT 33UF 20% 35V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSE336M035R0300-ND 54J9127 TPSE336M035R0300 TPSE336M035R0300
Product Name Tantalum Capacitors Tantalum Capacitor, 33Uf, 35V, 0.3 Ohm, 0.2, 2917; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0108P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701225 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers