KYOCERA AVX Components Corporation Tantalum Capacitors TPSE336M025S0300

Description
Tantalum Capacitors
Request a Quote Datasheet
Description
Tantalum Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSE336M025S0300TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE336M025S0300TR-ND
Tantalum Capacitors 478-TPSE336M025S0300TR-ND
Tantalum Capacitors

Tantalum Capacitors

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSE336M025S0300 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSE336M025S0300
Capacitors - Tantalum Capacitors TPSE336M025S0300
CAP TANT

CAP TANT

Supplier's Site
Tantalum Capacitors - TPSE336M025S0300 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE336M025S0300
Tantalum Capacitors TPSE336M025S0300
CAP TANT

CAP TANT

Supplier's Site Datasheet
Capacitor Tant, 33Uf, 25V, 0.3 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 54J9124 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 25V, 0.3 Ohm, 0.2, 2917; Capacitance Kyocera Avx
54J9124
Capacitor Tant, 33Uf, 25V, 0.3 Ohm, 0.2, 2917; Capacitance Kyocera Avx 54J9124
CAPACITOR TANT, 33UF, 25V, 0.3 OHM, 0.2, 2917; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage Rating:25V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 25V, 0.3 OHM, 0.2, 2917; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage Rating:25V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSE336M025S0300TR-ND TPSE336M025S0300 TPSE336M025S0300 54J9124
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 33Uf, 25V, 0.3 Ohm, 0.2, 2917; Capacitance Kyocera Avx
Electrolytic Capacitors Tantalum Tantalum
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel
Technology Single-Layer
Capacitance Type Fixed Fixed
Configuration / Form Factor Chip Capacitor; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Tantalum Capacitors - TAC106K035P06-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Tantalum Capacitors - 1814744 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details