Tantalum Capacitors
CAPACITOR TANT, 33UF, 25V, 0.2 OHM, 0.2, 2917; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage Rating:25V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TPSE336M025S0200TR-ND | 54J9123 | TPSE336M025S0200 | TPSE336M025S0200 |
| Product Name | Tantalum Capacitors | Capacitor Tant, 33Uf, 25V, 0.2 Ohm, 0.2, 2917; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Packing Method | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR) | |
| Configuration / Form Factor | Chip Capacitor; SMD | |||
| Capacitance Type | Fixed | Fixed | ||
| RoHS Compliant | Yes |