Manufacturer: AVX Corporation
Win Source Part Number: 708238-TPSE336K035R0
Series: TPS series
Packaging: Tape and Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 33μF
Tolerance: ±10%
Voltage - Rated: 35V
ESR (Equivalent Series Resistance): 300mOhm
Manufacturer Size Code: E
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2917 (7343 Metric)
Height - Seated (Maximum): 0.169" (4.30mm)
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
CAP TANT 33UF 10% 35V 2917
33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm
CAP TANT 33UF 10% 35V 2917
CAP TANT 33UF 10% 35V 2917
CAPACITOR TANT, 33UF, 35V, 0.3 OHM, 0.1, 2917; Capacitance:33µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:742mA RoHS Compliant: Yes
CAP TANT 33UF 10% 35V 2917
| Win Source Electronics | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 708238-TPSE336K035R0300 | 478-TPSE336K035R0300CT-ND | 478-TPSE336K035R0300DKR-ND | TPSE336K035R0300 | 54J9118 | TPSE336K035R0300 |
| Product Name | Tantalum Capacitors - TPSE336K035R0300 | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 33Uf, 35V, 0.3 Ohm, 0.1, 2917; Capacitance Kyocera Avx | Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 35 volts | 35 volts | 35 volts |