AVX Corporation Tantalum Capacitors TPSE336K035H0250

Description
33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 250mOhm @ 100kHz
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 250mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSE336K035H0250TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE336K035H0250TR-ND
Tantalum Capacitors 478-TPSE336K035H0250TR-ND
33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 250mOhm @ 100kHz

33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 250mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSE336K035H0250 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE336K035H0250
Tantalum Capacitors TPSE336K035H0250
CAP TANT 33UF 10% 35V 2917

CAP TANT 33UF 10% 35V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-TPSE336K035H0250TR-ND TPSE336K035H0250
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0504N220J500P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701178 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details