33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm
CAP TANT 33UF 10% 25V 2917
TANTALUM CAPACITOR, 33UF, 25V, 0.2 OHM, 0.1, 2917, FULL REEL; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TPS Series, 33 F, 10%, 25 V, 2917 [7343 Metric], E RoHS Compliant: Yes
CAP TANT 33UF 10% 25V 2917
CAP TANT 33UF 10% 25V 2917
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-9238-1-ND | 478-9238-6-ND | TPSE336K025R0200 | 35K5010 | 96H8637 | TPSE336K025R0200 | 66-TPSE336K025R0200 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 33Uf, 25V, 0.2 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, Tps Series, 33 F, 10%, 25 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx | Tantalum Capacitors | CAP TANT 33UF 10% 25V 2917 |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||||
| Applications | General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF |