KYOCERA AVX Components Corporation Tantalum Capacitors TPSE227M016S0100

Description
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm @ 100kHz
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSE227M016S0100TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE227M016S0100TR-ND
Tantalum Capacitors 478-TPSE227M016S0100TR-ND
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm @ 100kHz

220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSE227M016S0100 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSE227M016S0100
Capacitors - Tantalum Capacitors TPSE227M016S0100
CAP TANT 220UF 20% 16V 2917

CAP TANT 220UF 20% 16V 2917

Supplier's Site
Capacitor Tant, 220Uf, 16V, 0.1 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 54J9113 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 220Uf, 16V, 0.1 Ohm, 0.2, 2917; Capacitance Kyocera Avx
54J9113
Capacitor Tant, 220Uf, 16V, 0.1 Ohm, 0.2, 2917; Capacitance Kyocera Avx 54J9113
CAPACITOR TANT, 220UF, 16V, 0.1 OHM, 0.2, 2917; Capacitance:220µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.29A RoHS Compliant: Yes

CAPACITOR TANT, 220UF, 16V, 0.1 OHM, 0.2, 2917; Capacitance:220µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.29A RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSE227M016S0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE227M016S0100
Tantalum Capacitors TPSE227M016S0100
CAP TANT 220UF 20% 16V 2917

CAP TANT 220UF 20% 16V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSE227M016S0100TR-ND TPSE227M016S0100 54J9113 TPSE227M016S0100
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 220Uf, 16V, 0.1 Ohm, 0.2, 2917; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0603B103K500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1620729 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details