Kyocera Corporation Tantalum Capacitors TPSE227M016R0150

Description
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-7998-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-7998-2-ND
Tantalum Capacitors 478-7998-2-ND
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm

220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-7998-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-7998-6-ND
Tantalum Capacitors 478-7998-6-ND
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm

220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-7998-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-7998-1-ND
Tantalum Capacitors 478-7998-1-ND
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm

220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSE227M016R0150 - 798315-TPSE227M016R0150 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSE227M016R0150
798315-TPSE227M016R0150
Tantalum Capacitors - TPSE227M016R0150 798315-TPSE227M016R0150
Manufacturer: AVX Corporation Win Source Part Number: 798315-TPSE227M016R0 150 Series: TPS Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 220μF Tolerance: ±20% ESR (Equivalent Series Resistance): 150 mOhm Manufacturer Size Code: E Family Name: TPS Categories: Capacitors Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Maximum): 0.169" (4.30mm) Voltage Rating DC: 16V Alternative Parts (Cross-Reference): T495D227M016AGE150; T495D227M016ANE15072 80; T495D227M016AGE15072 80; T495D227M016AHE150; Introduction Date: May 05, 2009 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 798315-TPSE227M016R0150
Series: TPS
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 220μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 150 mOhm
Manufacturer Size Code: E
Family Name: TPS
Categories: Capacitors
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Maximum): 0.169" (4.30mm)
Voltage Rating DC: 16V
Alternative Parts (Cross-Reference): T495D227M016AGE150; T495D227M016ANE1507280; T495D227M016AGE1507280; T495D227M016AHE150;
Introduction Date: May 05, 2009
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 220uF 16V 0.15 Ohm Capacitor
59-TPSE227M016R0150
SMD 220uF 16V 0.15 Ohm Capacitor 59-TPSE227M016R0150
Cap Tant Solid 220uF 16V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.15 Ohm 125°C T/R Product overview: TPSE227M016R0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 16V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 16V, 0.15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE227M016R0150 can be used for catalog matching and distributor lookup.

Cap Tant Solid 220uF 16V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.15 Ohm 125°C T/R Product overview: TPSE227M016R0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 16V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 16V, 0.15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE227M016R0150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 220Uf, 16V, Tant, Case E Rohs Compliant Kyocera Avx - 74AH1360 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 16V, Tant, Case E Rohs Compliant Kyocera Avx
74AH1360
Cap, 220Uf, 16V, Tant, Case E Rohs Compliant Kyocera Avx 74AH1360
CAP, 220UF, 16V, TANT, CASE E ROHS COMPLIANT: YES

CAP, 220UF, 16V, TANT, CASE E ROHS COMPLIANT: YES

Supplier's Site
Cap, 220Μf, 16V, 20%; Capacitance Kyocera Avx - 55AC4056 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 16V, 20%; Capacitance Kyocera Avx
55AC4056
Cap, 220Μf, 16V, 20%; Capacitance Kyocera Avx 55AC4056
CAP, 220µF, 16V, 20%; Capacitance:220µF; Voltage Rating:16V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 220µF, 16V, 20%; Capacitance:220µF; Voltage Rating:16V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
CAP TANT 220UF 20% 16V 2917 - 66-TPSE227M016R0150 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 220UF 20% 16V 2917
66-TPSE227M016R0150
CAP TANT 220UF 20% 16V 2917 66-TPSE227M016R0150
CAP TANT 220UF 20% 16V 2917

CAP TANT 220UF 20% 16V 2917

Supplier's Site
Capacitors - Tantalum Capacitors - TPSE227M016R0150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE227M016R0150
Capacitors - Tantalum Capacitors TPSE227M016R0150
CAP TANT 220UF 20% 16V 2917

CAP TANT 220UF 20% 16V 2917

Supplier's Site
Tantalum Capacitors - TPSE227M016R0150 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSE227M016R0150
Tantalum Capacitors TPSE227M016R0150
CAP TANT 220UF 20% 16V 2917

CAP TANT 220UF 20% 16V 2917

Supplier's Site Datasheet
Tantalum Capacitors - TPSE227M016R0150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE227M016R0150
Tantalum Capacitors TPSE227M016R0150
CAP TANT 220UF 20% 16V 2917

CAP TANT 220UF 20% 16V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-7998-2-ND 478-7998-6-ND 798315-TPSE227M016R0150 59-TPSE227M016R0150 74AH1360 55AC4056 66-TPSE227M016R0150 TPSE227M016R0150 TPSE227M016R0150 TPSE227M016R0150
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TPSE227M016R0150 SMD 220uF 16V 0.15 Ohm Capacitor Cap, 220Uf, 16V, Tant, Case E Rohs Compliant Kyocera Avx Cap, 220Μf, 16V, 20%; Capacitance Kyocera Avx CAP TANT 220UF 20% 16V 2917 Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPS700KD17 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0504N330F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details