KYOCERA AVX Components Corporation Tantalum Capacitors TPSE227M010S0060

Description
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 60mOhm @ 100kHz
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 60mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSE227M010S0060TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE227M010S0060TR-ND
Tantalum Capacitors 478-TPSE227M010S0060TR-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 60mOhm @ 100kHz

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 60mOhm @ 100kHz

Buy Now Datasheet
Capacitor Tant, 220Uf, 10V, 0.06 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 54J9109 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 220Uf, 10V, 0.06 Ohm, 0.2, 2917; Capacitance Kyocera Avx
54J9109
Capacitor Tant, 220Uf, 10V, 0.06 Ohm, 0.2, 2917; Capacitance Kyocera Avx 54J9109
CAPACITOR TANT, 220UF, 10V, 0.06 OHM, 0.2, 2917; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage Rating:10V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

CAPACITOR TANT, 220UF, 10V, 0.06 OHM, 0.2, 2917; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage Rating:10V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSE227M010S0060 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSE227M010S0060
Capacitors - Tantalum Capacitors TPSE227M010S0060
CAP TANT 220UF 20% 10V 2917

CAP TANT 220UF 20% 10V 2917

Supplier's Site
Tantalum Capacitors - TPSE227M010S0060 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE227M010S0060
Tantalum Capacitors TPSE227M010S0060
CAP TANT 220UF 20% 10V 2917

CAP TANT 220UF 20% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSE227M010S0060TR-ND 54J9109 TPSE227M010S0060 TPSE227M010S0060
Product Name Tantalum Capacitors Capacitor Tant, 220Uf, 10V, 0.06 Ohm, 0.2, 2917; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

CAPACITOR, TANTALUM RADIAL, EPOXY DIPPED, 1UF, 35V, 20% - 70186208 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details