220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm
Cap Tant Solid 220uF 10V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.1 Ohm 125°C T/R Product overview: TPSE227M010R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE227M010R0100 can be used for catalog matching and distributor lookup.
CAP TANT 220UF 20% 10V 2917
CAP TANT 220UF 20% 10V 2917
CAP TANT 220UF 20% 10V 2917
TANTALUM CAPACITOR, 220UF, 10V, 0.1 OHM, 0.2, 2917, FULL REEL; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TPS Series, 220 F, 20%, 10 V, 2917 [7343 Metric], E RoHS Compliant: Yes
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-4130-2-ND | 478-4130-6-ND | 59-TPSE227M010R0100 | TPSE227M010R0100 | TPSE227M010R0100 | TPSE227M010R0100 | 70C4818 | 54Y8669 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 220uF 10V 0.1 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 220Uf, 10V, 0.1 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, Tps Series, 220 F, 20%, 10 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||
| Applications | General Purpose | General Purpose | ||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | ||||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |