220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm @ 100kHz
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm @ 100kHz
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm @ 100kHz
CAP TANT 220UF 10% 16V 2917
CAP, 220UF, 16V, TANT, CASE E; Capacitance:220µF; Voltage Rating:16V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
CAP TANT 220UF 10% 16V 2917
| DigiKey | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-12573-1-ND | 478-12573-6-ND | TPSE227K016T0150V | 99AC9778 | TPSE227K016T0150V |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Cap, 220Uf, 16V, Tant, Case E; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | Automotive | Automotive | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |