220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm
Cap Tant Solid 220uF 16V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.1 Ohm 125°C T/R Product overview: TPSE227K016R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 16V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 16V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE227K016R0100 can be used for catalog matching and distributor lookup.
Tantalum Capacitor 2917 220uF 16Vdc 10%
Tantalum Capacitor 2917 220uF 16Vdc 10%
Tantalum Capacitor 2917 220uF 16Vdc 10%
CAP TANT 220UF 10% 16V 2917
CAP TANT 220UF 10% 16V 2917
TANTALUM CAPACITOR, 220UF, 16V, 0.1 OHM, 0.1, 2917; Capacitance:220µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:-; Qualification:- RoHS Compliant: Yes
TANTALUM CAPACITOR, 220UF, 16V, 0.1 OHM, 0.1, 2917, FULL REEL; Capacitance:220µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes
CAP TANT 220UF 10% 16V 2917
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-3093-1-ND | 478-3093-6-ND | 59-TPSE227K016R0100 | 1360027P | 1360027 | TPSE227K016R0100 | TPSE227K016R0100 | 35K5008 | TPSE227K016R0100 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 220uF 16V 0.1 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 220Uf, 16V, 0.1 Ohm, 0.1, 2917; Capacitance Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||||
| Applications | General Purpose | General Purpose | |||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum; Electrolytic | Tantalum; Electrolytic | Tantalum | Tantalum | |||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |