Kyocera Corporation Tantalum Capacitors TPSE227K016R0050V

Description
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 50mOhm @ 100kHz
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 50mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-11492-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11492-1-ND
Tantalum Capacitors 478-11492-1-ND
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 50mOhm @ 100kHz

220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 50mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-11492-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11492-6-ND
Tantalum Capacitors 478-11492-6-ND
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 50mOhm @ 100kHz

220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 50mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-11492-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11492-2-ND
Tantalum Capacitors 478-11492-2-ND
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 50mOhm @ 100kHz

220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 50mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSE227K016R0050V - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSE227K016R0050V
Capacitors - Tantalum Capacitors TPSE227K016R0050V
CAP TANT 220UF 10% 16V 2917

CAP TANT 220UF 10% 16V 2917

Supplier's Site
Tantalum Capacitors - TPSE227K016R0050V - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE227K016R0050V
Tantalum Capacitors TPSE227K016R0050V
CAP TANT 220UF 10% 16V 2917

CAP TANT 220UF 10% 16V 2917

Supplier's Site Datasheet
Tant Cap, Polymer, 220Uf, 16V, Case E; Capacitance Kyocera Avx - 46AC8544 - Newark, An Avnet Company
Chicago, IL, United States
Tant Cap, Polymer, 220Uf, 16V, Case E; Capacitance Kyocera Avx
46AC8544
Tant Cap, Polymer, 220Uf, 16V, Case E; Capacitance Kyocera Avx 46AC8544
TANT CAP, POLYMER, 220UF, 16V, CASE E; Capacitance:220µF; Voltage(DC):16V; Tantalum Capacitor Case:2917 [7343 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:0.05ohm RoHS Compliant: Yes

TANT CAP, POLYMER, 220UF, 16V, CASE E; Capacitance:220µF; Voltage(DC):16V; Tantalum Capacitor Case:2917 [7343 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:0.05ohm RoHS Compliant: Yes

Supplier's Site
Cap, 220Uf, 16V, Tant, Case E; Capacitance Kyocera Avx - 77AC3922 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 16V, Tant, Case E; Capacitance Kyocera Avx
77AC3922
Cap, 220Uf, 16V, Tant, Case E; Capacitance Kyocera Avx 77AC3922
CAP, 220UF, 16V, TANT, CASE E; Capacitance:220µF; Voltage Rating:16V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 220UF, 16V, TANT, CASE E; Capacitance:220µF; Voltage Rating:16V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-11492-1-ND 478-11492-6-ND TPSE227K016R0050V TPSE227K016R0050V 46AC8544 77AC3922
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tant Cap, Polymer, 220Uf, 16V, Case E; Capacitance Kyocera Avx Cap, 220Uf, 16V, Tant, Case E; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic - 226SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1608-040220500472JXTFM2TR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details