AVX Corporation Tantalum Capacitors TPSE227K016H0150

Description
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm @ 100kHz
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSE227K016H0150TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE227K016H0150TR-ND
Tantalum Capacitors 478-TPSE227K016H0150TR-ND
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm @ 100kHz

220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSE227K016H0150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE227K016H0150
Capacitors - Tantalum Capacitors TPSE227K016H0150
CAP TANT 220UF 10% 16V 2917

CAP TANT 220UF 10% 16V 2917

Supplier's Site
Tantalum Capacitors - TPSE227K016H0150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE227K016H0150
Tantalum Capacitors TPSE227K016H0150
CAP TANT 220UF 10% 16V 2917

CAP TANT 220UF 10% 16V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSE227K016H0150TR-ND TPSE227K016H0150 TPSE227K016H0150
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 227SVL010MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Capacitors - 1725729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers