220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 125mOhm @ 100kHz
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 125mOhm @ 100kHz
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 125mOhm @ 100kHz
CAP TANT 220UF 10% 10V 2917
CAP TANT 220UF 10% 10V 2917
| DigiKey | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-11250-6-ND | 478-11250-1-ND | TPSE227K010T0125V | TPSE227K010T0125V |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF |