AVX Corporation Tantalum Capacitors TPSE227K010R0125

Description
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 125mOhm
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 125mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSE227K010R0125CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE227K010R0125CT-ND
Tantalum Capacitors 478-TPSE227K010R0125CT-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 125mOhm

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 125mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-TPSE227K010R0125TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE227K010R0125TR-ND
Tantalum Capacitors 478-TPSE227K010R0125TR-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 125mOhm

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 125mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-TPSE227K010R0125DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE227K010R0125DKR-ND
Tantalum Capacitors 478-TPSE227K010R0125DKR-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 125mOhm

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 125mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSE227K010R0125 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE227K010R0125
Capacitors - Tantalum Capacitors TPSE227K010R0125
CAP TANT 220UF 10% 10V 2917

CAP TANT 220UF 10% 10V 2917

Supplier's Site
Tantalum Capacitors - TPSE227K010R0125 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE227K010R0125
Tantalum Capacitors TPSE227K010R0125
CAP TANT 220UF 10% 10V 2917

CAP TANT 220UF 10% 10V 2917

Supplier's Site Datasheet
Capacitor Tant, 220Uf 10V, 0.125 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 61H4637 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 220Uf 10V, 0.125 Ohm, 0.1, 2917; Capacitance Kyocera Avx
61H4637
Capacitor Tant, 220Uf 10V, 0.125 Ohm, 0.1, 2917; Capacitance Kyocera Avx 61H4637
CAPACITOR TANT, 220UF 10V, 0.125 OHM, 0.1, 2917; Capacitance:220µF; Capacitance Tolerance:± 10%; Voltage Rating:10V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

CAPACITOR TANT, 220UF 10V, 0.125 OHM, 0.1, 2917; Capacitance:220µF; Capacitance Tolerance:± 10%; Voltage Rating:10V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSE227K010R0125CT-ND 478-TPSE227K010R0125DKR-ND TPSE227K010R0125 TPSE227K010R0125 61H4637
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 220Uf 10V, 0.125 Ohm, 0.1, 2917; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDC686K025WSG-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701102 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details