KYOCERA AVX Components Corporation Tantalum Capacitors TPSE227K010R0100V

Description
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm @ 100kHz
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSE227K010R0100VTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE227K010R0100VTR-ND
Tantalum Capacitors 478-TPSE227K010R0100VTR-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm @ 100kHz

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm @ 100kHz

Buy Now Datasheet
Tps Tant / T&r Rohs Compliant Kyocera Avx - 65M6212 - Newark, An Avnet Company
Chicago, IL, United States
Tps Tant / T&r Rohs Compliant Kyocera Avx
65M6212
Tps Tant / T&r Rohs Compliant Kyocera Avx 65M6212
TPS TANT / T&R ROHS COMPLIANT: YES

TPS TANT / T&R ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - TPSE227K010R0100V - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE227K010R0100V
Tantalum Capacitors TPSE227K010R0100V
CAP TANT 220UF 10% 10V 2917

CAP TANT 220UF 10% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSE227K010R0100VTR-ND 65M6212 TPSE227K010R0100V
Product Name Tantalum Capacitors Tps Tant / T&r Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814538 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 338-101C563U063CD0D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 1608-050525001P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers