The TPSE227K010R0100 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 220µF and a rated voltage of 10V. It is part of the TPS series, which is known for its low equivalent series resistance (ESR) and robust manganese dioxide solid electrolyte construction. This capacitor is suitable for applications in medium power DC/DC converters and is designed to operate within a temperature range of -55°C to +125°C. The device is 100% surge current tested, ensuring reliability under transient conditions. It is available in various case sizes and is lead-free compatible, making it suitable for modern manufacturing processes. The capacitor also meets environmental classification standards and has a maximum ESR rating at 100kHz, which is critical for performance in high-frequency applications.
KYOCERA AVX TPSE227K010R0100
KYOCERA AVX TPSE227K010R0100
Cap Tant Solid 220uF 10V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.1 Ohm 125°C T/R Product overview: TPSE227K010R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE227K010R0100 can be used for catalog matching and distributor lookup.
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm
TANTALUM CAPACITOR, 220UF, 10V, 0.1 OHM, 0.1, 2917; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:-; Qualification:- RoHS Compliant: Yes
TANTALUM CAPACITOR, 220UF, 10V, 0.1 OHM, 0.1, 2917, FULL REEL; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TPS Series, 220 F, 10%, 10 V, 2917 [7343 Metric], E RoHS Compliant: Yes
CAP TANT 220UF 10% 10V 2917
CAP TANT 220UF 10% 10V 2917
CAP TANT 220UF 10% 10V 2917
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1359974 | 1359974P | 59-TPSE227K010R0100 | 478-1799-1-ND | 478-1799-6-ND | 35K1297 | 59M2806 | TPSE227K010R0100 | TPSE227K010R0100 | TPSE227K010R0100 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 220uF 10V 0.1 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 220Uf, 10V, 0.1 Ohm, 0.1, 2917; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, Tps Series, 220 F, 10%, 10 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | |||||
| Electrolytic Capacitors | Tantalum; Electrolytic | Tantalum; Electrolytic | Tantalum | Tantalum | Tantalum | Tantalum | ||||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | |||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount |