220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm @ 100kHz
CAP TANT 220UF 10% 10V 2917
TPS TANT / T&R ROHS COMPLIANT: YES
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TPSE227K010P0150TR-ND | TPSE227K010P0150 | 65M6211 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tps Tant / T&r Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 220 microF | 220 microF |