AVX Corporation Tantalum Capacitors TPSE227K010H0100

Description
Tantalum Capacitors
Request a Quote Datasheet
Description
Tantalum Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSE227K010H0100TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE227K010H0100TR-ND
Tantalum Capacitors 478-TPSE227K010H0100TR-ND
Tantalum Capacitors

Tantalum Capacitors

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSE227K010H0100 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSE227K010H0100
Capacitors - Tantalum Capacitors TPSE227K010H0100
CAP TANT

CAP TANT

Supplier's Site
Capacitor, Tantalum, 220Uf, 10V, 2917; Capacitance Kyocera Avx - 54J9097 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 220Uf, 10V, 2917; Capacitance Kyocera Avx
54J9097
Capacitor, Tantalum, 220Uf, 10V, 2917; Capacitance Kyocera Avx 54J9097
CAPACITOR, TANTALUM, 220UF, 10V, 2917; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.29A RoHS Compliant: Yes

CAPACITOR, TANTALUM, 220UF, 10V, 2917; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.29A RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Tantalum, 220Uf, 10V, 2917; Capacitance Kyocera Avx - 96Y8084 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 220Uf, 10V, 2917; Capacitance Kyocera Avx
96Y8084
Capacitor, Tantalum, 220Uf, 10V, 2917; Capacitance Kyocera Avx 96Y8084
CAPACITOR, TANTALUM, 220UF, 10V, 2917; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.29A RoHS Compliant: Yes

CAPACITOR, TANTALUM, 220UF, 10V, 2917; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.29A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSE227K010H0100TR-ND TPSE227K010H0100 54J9097
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor, Tantalum, 220Uf, 10V, 2917; Capacitance Kyocera Avx
Electrolytic Capacitors Tantalum
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel
Technology Single-Layer
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C542U040AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details