Manufacturer: AVX Corporation
Win Source Part Number: 708234-TPSE226M035R0
Series: TPS series
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 22μF
Tolerance: ±20%
Voltage - Rated: 35V
ESR (Equivalent Series Resistance): 300mOhm
Manufacturer Size Code: E
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2917 (7343 Metric)
Height - Seated (Maximum): 0.169" (4.30mm)
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 708234-TPSE226M035R0300 |
| Product Name | TPS series - TPSE226M035R0300 |