Kyocera Corporation Tantalum Capacitors - TPSE226M035R0200 TPSE226M035R0200

Description
Manufacturer: AVX Corporation Win Source Part Number: 708233-TPSE226M035R0 200 Series: TPS series Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 22μF Tolerance: ±20% Voltage - Rated: 35V ESR (Equivalent Series Resistance): 200mOhm Manufacturer Size Code: E Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.169" (4.30mm) Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 708233-TPSE226M035R0 200 Series: TPS series Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 22μF Tolerance: ±20% Voltage - Rated: 35V ESR (Equivalent Series Resistance): 200mOhm Manufacturer Size Code: E Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.169" (4.30mm) Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSE226M035R0200 - 708233-TPSE226M035R0200 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSE226M035R0200
708233-TPSE226M035R0200
Tantalum Capacitors - TPSE226M035R0200 708233-TPSE226M035R0200
Manufacturer: AVX Corporation Win Source Part Number: 708233-TPSE226M035R0 200 Series: TPS series Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 22μF Tolerance: ±20% Voltage - Rated: 35V ESR (Equivalent Series Resistance): 200mOhm Manufacturer Size Code: E Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.169" (4.30mm) Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

Manufacturer: AVX Corporation
Win Source Part Number: 708233-TPSE226M035R0200
Series: TPS series
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 22μF
Tolerance: ±20%
Voltage - Rated: 35V
ESR (Equivalent Series Resistance): 200mOhm
Manufacturer Size Code: E
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2917 (7343 Metric)
Height - Seated (Maximum): 0.169" (4.30mm)
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

Buy Now
Singapore, Singapore
SMD 22uF 35V 0.2 Ohm Capacitor
59-TPSE226M035R0200
SMD 22uF 35V 0.2 Ohm Capacitor 59-TPSE226M035R0200
Cap Tant Solid 22uF 35V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.2 Ohm 125°C T/R Product overview: TPSE226M035R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 35V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 35V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE226M035R0200 can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 35V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.2 Ohm 125°C T/R Product overview: TPSE226M035R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 35V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 35V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE226M035R0200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-4128-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4128-6-ND
Tantalum Capacitors 478-4128-6-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4128-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4128-2-ND
Tantalum Capacitors 478-4128-2-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4128-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4128-1-ND
Tantalum Capacitors 478-4128-1-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 1360095 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1360095
Tantalum Capacitors 1360095
KYOCERA AVX TPSE226M035R0200

KYOCERA AVX TPSE226M035R0200

Supplier's Site
Tantalum Capacitor, 22Uf, 35V, 0.2 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx - 01H8257 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 35V, 0.2 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx
01H8257
Tantalum Capacitor, 22Uf, 35V, 0.2 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx 01H8257
TANTALUM CAPACITOR, 22UF, 35V, 0.2 OHM, 0.2, 2917, FULL REEL; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 35V, 0.2 OHM, 0.2, 2917, FULL REEL; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 22Uf, 35V, 0.2 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 75M2980 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 35V, 0.2 Ohm, 0.2, 2917; Capacitance Kyocera Avx
75M2980
Tantalum Capacitor, 22Uf, 35V, 0.2 Ohm, 0.2, 2917; Capacitance Kyocera Avx 75M2980
TANTALUM CAPACITOR, 22UF, 35V, 0.2 OHM, 0.2, 2917; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:E; Failure Rate:-; Product Width:4.3mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 35V, 0.2 OHM, 0.2, 2917; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:E; Failure Rate:-; Product Width:4.3mmRoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPSE226M035R0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE226M035R0200
Capacitors - Tantalum Capacitors TPSE226M035R0200
CAP TANT 22UF 20% 35V 2917

CAP TANT 22UF 20% 35V 2917

Supplier's Site
Tantalum Capacitors - TPSE226M035R0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE226M035R0200
Tantalum Capacitors TPSE226M035R0200
CAP TANT 22UF 20% 35V 2917

CAP TANT 22UF 20% 35V 2917

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 708233-TPSE226M035R0200 59-TPSE226M035R0200 478-4128-6-ND 478-4128-2-ND 1360095 01H8257 75M2980 TPSE226M035R0200 TPSE226M035R0200
Product Name Tantalum Capacitors - TPSE226M035R0200 SMD 22uF 35V 0.2 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 22Uf, 35V, 0.2 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx Tantalum Capacitor, 22Uf, 35V, 0.2 Ohm, 0.2, 2917; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum; Electrolytic Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 35 volts 35 volts 35 volts 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Capacitor, Tantalum;22uF;TDC Series;Radial;Case G;+/-20%;35V;46VDC;0.250In.;6.2 - 70186171 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details
Aluminium Capacitors - 1701240 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers