KYOCERA AVX Components Corporation Tantalum Capacitors TPSE226K035S0300

Description
Tantalum Capacitors
Request a Quote Datasheet
Description
Tantalum Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSE226K035S0300TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE226K035S0300TR-ND
Tantalum Capacitors 478-TPSE226K035S0300TR-ND
Tantalum Capacitors

Tantalum Capacitors

Buy Now Datasheet
Tantalum Capacitors - TPSE226K035S0300 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE226K035S0300
Tantalum Capacitors TPSE226K035S0300
CAP TANT

CAP TANT

Supplier's Site Datasheet
Capacitor Tant, 22Uf, 35V, 0.3 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 54J9090 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 22Uf, 35V, 0.3 Ohm, 0.1, 2917; Capacitance Kyocera Avx
54J9090
Capacitor Tant, 22Uf, 35V, 0.3 Ohm, 0.1, 2917; Capacitance Kyocera Avx 54J9090
CAPACITOR TANT, 22UF, 35V, 0.3 OHM, 0.1, 2917; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:742mA RoHS Compliant: Yes

CAPACITOR TANT, 22UF, 35V, 0.3 OHM, 0.1, 2917; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:742mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSE226K035S0300TR-ND TPSE226K035S0300 54J9090
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 22Uf, 35V, 0.3 Ohm, 0.1, 2917; Capacitance Kyocera Avx
Electrolytic Capacitors Tantalum Tantalum
Packing Method Tape Reel Tape Reel
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814632 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Tantalum Capacitors - TDC106M035NSF-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 1608-050525000910GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers