AVX Corporation Tantalum Capacitors TPSE226K035R0200

Description
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-1797-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1797-1-ND
Tantalum Capacitors 478-1797-1-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-1797-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1797-2-ND
Tantalum Capacitors 478-1797-2-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-1797-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1797-6-ND
Tantalum Capacitors 478-1797-6-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 1359957P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1359957P
Tantalum Capacitors 1359957P
KYOCERA AVX TPSE226K035R0200

KYOCERA AVX TPSE226K035R0200

Supplier's Site
Tantalum Capacitors - 1359957 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1359957
Tantalum Capacitors 1359957
KYOCERA AVX TPSE226K035R0200

KYOCERA AVX TPSE226K035R0200

Supplier's Site
Tantalum Capacitors - 1703171 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1703171
Tantalum Capacitors 1703171
KYOCERA AVX TPSE226K035R0200

KYOCERA AVX TPSE226K035R0200

Supplier's Site
Singapore, Singapore
SMD 22uF 35V 0.2 Ohm Capacitor
59-TPSE226K035R0200
SMD 22uF 35V 0.2 Ohm Capacitor 59-TPSE226K035R0200
Cap Tant Solid 22uF 35V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.2 Ohm 125°C T/R Product overview: TPSE226K035R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 35V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 35V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE226K035R0200 can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 35V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.2 Ohm 125°C T/R Product overview: TPSE226K035R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 35V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 35V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE226K035R0200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSE226K035R0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE226K035R0200
Capacitors - Tantalum Capacitors TPSE226K035R0200
CAP TANT 22UF 10% 35V 2917

CAP TANT 22UF 10% 35V 2917

Supplier's Site
Tantalum Capacitor, 22Uf, 35V, 0.2 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 01H8258 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 35V, 0.2 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
01H8258
Tantalum Capacitor, 22Uf, 35V, 0.2 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 01H8258
TANTALUM CAPACITOR, 22UF, 35V, 0.2 OHM, 0.1, 2917, FULL REEL; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 35V, 0.2 OHM, 0.1, 2917, FULL REEL; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tps Series, 22 F, 10%, 35 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx - 59M2804 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 22 F, 10%, 35 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx
59M2804
Surface Mount Tantalum Capacitor, Tps Series, 22 F, 10%, 35 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx 59M2804
Surface Mount Tantalum Capacitor, TPS Series, 22 F, 10%, 35 V, 2917 [7343 Metric], E RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 22 F, 10%, 35 V, 2917 [7343 Metric], E RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Μf, 35V, 10%, 2917, Reel; Capacitance Kyocera Avx - 73AC8281 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 35V, 10%, 2917, Reel; Capacitance Kyocera Avx
73AC8281
Cap, 22Μf, 35V, 10%, 2917, Reel; Capacitance Kyocera Avx 73AC8281
CAP, 22µF, 35V, 10%, 2917, REEL; Capacitance:22µF; Voltage Rating:35V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 22µF, 35V, 10%, 2917, REEL; Capacitance:22µF; Voltage Rating:35V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSE226K035R0200 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSE226K035R0200
Tantalum Capacitors TPSE226K035R0200
CAP TANT 22UF 10% 35V 2917

CAP TANT 22UF 10% 35V 2917

Supplier's Site Datasheet
Tantalum Capacitors - TPSE226K035R0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE226K035R0200
Tantalum Capacitors TPSE226K035R0200
CAP TANT 22UF 10% 35V 2917

CAP TANT 22UF 10% 35V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1797-1-ND 478-1797-6-ND 1359957P 1359957 59-TPSE226K035R0200 TPSE226K035R0200 01H8258 59M2804 73AC8281 TPSE226K035R0200 TPSE226K035R0200
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors SMD 22uF 35V 0.2 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitor, 22Uf, 35V, 0.2 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tps Series, 22 F, 10%, 35 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx Cap, 22Μf, 35V, 10%, 2917, Reel; Capacitance Kyocera Avx Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum; Electrolytic Tantalum; Electrolytic Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N560F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Capacitors - Film Capacitors - 105PHB700K2H - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details