Kyocera Corporation Tantalum Capacitors TPSE158M002R0050

Description
1500µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 50mOhm
Request a Quote Datasheet
Description
1500µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 50mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSE158M002R0050-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSE158M002R0050-ND
Tantalum Capacitors TPSE158M002R0050-ND
1500µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 50mOhm

1500µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 50mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSE158M002R0050 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSE158M002R0050
Capacitors - Tantalum Capacitors TPSE158M002R0050
CAP TANT 1500UF 20% 2.5V 2917

CAP TANT 1500UF 20% 2.5V 2917

Supplier's Site
Tantalum Capacitors - TPSE158M002R0050 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE158M002R0050
Tantalum Capacitors TPSE158M002R0050
CAP TANT 1500UF 20% 2.5V 2917

CAP TANT 1500UF 20% 2.5V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TPSE158M002R0050-ND TPSE158M002R0050 TPSE158M002R0050
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1500 microF 1500 microF 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer - 227XMPL2R5MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Ceramic Capacitors - 1763-0504X103K500PX-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details