The TPSE158K004R0050 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 1500 µF and a rated voltage of 4V. It is designed for applications requiring low equivalent series resistance (ESR) and is suitable for general medium power DC/DC converters. The capacitor operates within a temperature range of -55°C to +125°C and is surge current tested to ensure reliability. It has a maximum ESR of 0.727 mΩ at 100 kHz and a maximum leakage current of 60 µA. The component is lead-free compatible and available in a 2917 case size. This capacitor is appropriate for engineers seeking robust performance in power supply applications.
KYOCERA AVX TPSE158K004R0050
KYOCERA AVX TPSE158K004R0050
KYOCERA AVX TPSE158K004R0050
Manufacturer: AVX Corporation
Win Source Part Number: 708231-TPSE158K004R0
Series: TPS series
Packaging: Tape and Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 1500μF
Tolerance: ±10%
Voltage - Rated: 4V
ESR (Equivalent Series Resistance): 50mOhm
Manufacturer Size Code: E
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2917 (7343 Metric)
Height - Seated (Maximum): 0.169" (4.30mm)
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
1500µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 50mOhm
CAP TANT 1500UF 10% 4V 2917
CAPACITOR TANT, 1500UF, 4V, 0.05 OHM, 0.1, 2917; Capacitance:1500µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
CAP TANT 1500UF 10% 4V 2917
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 6993826 | 6993826P | 708231-TPSE158K004R0050 | TPSE158K004R0050-ND | TPSE158K004R0050 | 64M1274 | TPSE158K004R0050 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors - TPSE158K004R0050 | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 1500Uf, 4V, 0.05 Ohm, 0.1, 2917; Capacitance Kyocera Avx | Tantalum Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | Yes | ||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | |
| Electrostatic Capacitors | MnO2 | Tantalum | |||||
| Capacitance Range | 1500 microF | 1500 microF | 1500 microF | 1500 microF | 1500 microF | 1500 microF |