AVX Corporation Tantalum Capacitors TPSE158K002R0050

Description
1500µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 50mOhm
Request a Quote Datasheet
Description
1500µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 50mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSE158K002R0050-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSE158K002R0050-ND
Tantalum Capacitors TPSE158K002R0050-ND
1500µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 50mOhm

1500µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 50mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSE158K002R0050 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSE158K002R0050
Capacitors - Tantalum Capacitors TPSE158K002R0050
CAP TANT 1500UF 10% 2.5V 2917

CAP TANT 1500UF 10% 2.5V 2917

Supplier's Site
Tantalum Capacitors - TPSE158K002R0050 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE158K002R0050
Tantalum Capacitors TPSE158K002R0050
CAP TANT 1500UF 10% 2.5V 2917

CAP TANT 1500UF 10% 2.5V 2917

Supplier's Site Datasheet
Capacitor Tant, 1500Uf 2.5V 0.05 Ohm 10%, 2917; Capacitance Kyocera Avx - 64M0004 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1500Uf 2.5V 0.05 Ohm 10%, 2917; Capacitance Kyocera Avx
64M0004
Capacitor Tant, 1500Uf 2.5V 0.05 Ohm 10%, 2917; Capacitance Kyocera Avx 64M0004
CAPACITOR TANT, 1500UF 2.5V 0.05 OHM 10%, 2917; Capacitance:1500µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR TANT, 1500UF 2.5V 0.05 OHM 10%, 2917; Capacitance:1500µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSE158K002R0050-ND TPSE158K002R0050 TPSE158K002R0050 64M0004
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 1500Uf 2.5V 0.05 Ohm 10%, 2917; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 1500 microF 1500 microF 1500 microF 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C463U050EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-1260-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers